Vishay Intertechnology, Inc. Wirewound Resistors RWR81S13R0FRRSL

Description
EGS-1-80 13 1% RWR81S13R0FR RSL
Request a Quote Datasheet
Description
EGS-1-80 13 1% RWR81S13R0FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S13R0FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S13R0FRRSL
Wirewound Resistors 3110-RWR81S13R0FRRSL
EGS-1-80 13 1% RWR81S13R0FR RSL

EGS-1-80 13 1% RWR81S13R0FR RSL

Supplier's Site Datasheet
RES 13 OHM 1W 1% WW AXIAL - RWR81S13R0FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13 OHM 1W 1% WW AXIAL
RWR81S13R0FRRSL
RES 13 OHM 1W 1% WW AXIAL RWR81S13R0FRRSL
RES 13ohm 1W 1% WW AXIAL

RES 13ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S13R0FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S13R0FRRSL-ND
Through Hole Resistors RWR81S13R0FRRSL-ND
13 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

13 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S13R0FRRSL RWR81S13R0FRRSL RWR81S13R0FRRSL-ND
Product Name Wirewound Resistors RES 13 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 13 ohms 13 ohms 13 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - A129391-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details