Vishay Intertechnology, Inc. RES 15.8 OHM 1W 1% WW AXIAL RWR81S15R8FPRSL

Description
RES 15.8ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 15.8ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15.8 OHM 1W 1% WW AXIAL - RWR81S15R8FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.8 OHM 1W 1% WW AXIAL
RWR81S15R8FPRSL
RES 15.8 OHM 1W 1% WW AXIAL RWR81S15R8FPRSL
RES 15.8ohm 1W 1% WW AXIAL

RES 15.8ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S15R8FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S15R8FPRSL-ND
Through Hole Resistors RWR81S15R8FPRSL-ND
15.8 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

15.8 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S15R8FPRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S15R8FPRSL
Wirewound Resistors 3110-RWR81S15R8FPRSL
EGS-1-80 15.8 1% RWR81S15R8FP RSL

EGS-1-80 15.8 1% RWR81S15R8FP RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S15R8FPRSL RWR81S15R8FPRSL-ND 3110-RWR81S15R8FPRSL
Product Name RES 15.8 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 15.8 ohms 15.8 ohms 15.8 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 457463 - RS Components, Ltd.
Specs
Category / Application Power Applications
Technology / Construction Wirewound; Wirewound
Mounting / Packaging Aluminium
View Details
Through Hole Resistors - 2019-CF1/4CT52R5R6JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details