EGS-1-80 162 .1% RWR81S1620BR B12
162 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
RES 162ohm 1W 0.1% WW AXIAL
| New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RWR81S1620BRB12 | RWR81S1620BRB12-ND | RWR81S1620BRB12 |
| Product Name | Wirewound Resistors | Through Hole Resistors | RES 162 OHM 1W 0.1% WW AXIAL |
| Category / Application | Industrial | General Use | |
| Resistance Range | 162 ohms | 162 ohms | 162 ohms |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Configuration | Single Resistor | ||
| Technology / Construction | Wirewound |