Vishay Intertechnology, Inc. RES 130 OHM 1W 1% WW AXIAL RWR81S1300FRB12

Description
RES 130ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 130ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 130 OHM 1W 1% WW AXIAL - RWR81S1300FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 130 OHM 1W 1% WW AXIAL
RWR81S1300FRB12
RES 130 OHM 1W 1% WW AXIAL RWR81S1300FRB12
RES 130ohm 1W 1% WW AXIAL

RES 130ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S1300FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S1300FRB12
Wirewound Resistors 3110-RWR81S1300FRB12
EGS-1-80 130 1% RWR81S1300FR B12

EGS-1-80 130 1% RWR81S1300FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR81S1300FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S1300FRB12-ND
Through Hole Resistors RWR81S1300FRB12-ND
130 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

130 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S1300FRB12 3110-RWR81S1300FRB12 RWR81S1300FRB12-ND
Product Name RES 130 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 130 ohms 130 ohms 130 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers