Vishay Intertechnology, Inc. RES 15.4 OHM 1W 0.1% WW AXIAL RWR81S15R4BRB12

Description
RES 15.4ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 15.4ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15.4 OHM 1W 0.1% WW AXIAL - RWR81S15R4BRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.4 OHM 1W 0.1% WW AXIAL
RWR81S15R4BRB12
RES 15.4 OHM 1W 0.1% WW AXIAL RWR81S15R4BRB12
RES 15.4ohm 1W 0.1% WW AXIAL

RES 15.4ohm 1W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S15R4BRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S15R4BRB12-ND
Through Hole Resistors RWR81S15R4BRB12-ND
15.4 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

15.4 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S15R4BRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S15R4BRB12
Wirewound Resistors 3110-RWR81S15R4BRB12
EGS-1-80 15.4 .1% RWR81S15R4BR B12

EGS-1-80 15.4 .1% RWR81S15R4BR B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S15R4BRB12 RWR81S15R4BRB12-ND 3110-RWR81S15R4BRB12
Product Name RES 15.4 OHM 1W 0.1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 15.4 ohms 15.4 ohms 15.4 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details