Vishay Intertechnology, Inc. Through Hole Resistors RWR81S1500BSBSL

Description
150 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
150 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S1500BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S1500BSBSL-ND
Through Hole Resistors RWR81S1500BSBSL-ND
150 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

150 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 150 OHM 1W 0.1% WW AXIAL - RWR81S1500BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150 OHM 1W 0.1% WW AXIAL
RWR81S1500BSBSL
RES 150 OHM 1W 0.1% WW AXIAL RWR81S1500BSBSL
RES 150ohm 1W 0.1% WW AXIAL

RES 150ohm 1W 0.1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S1500BSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S1500BSBSL
Wirewound Resistors 3110-RWR81S1500BSBSL
EGS-1-80 150 .1% RWR81S1500BS BSL

EGS-1-80 150 .1% RWR81S1500BS BSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S1500BSBSL-ND RWR81S1500BSBSL 3110-RWR81S1500BSBSL
Product Name Through Hole Resistors RES 150 OHM 1W 0.1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 150 ohms 150 ohms 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623728-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details