Vishay Intertechnology, Inc. Wirewound Resistors RWR81S1300FRS70

Description
EGS-1-80 130 1% RWR81S1300FR S70
Request a Quote Datasheet
Description
EGS-1-80 130 1% RWR81S1300FR S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S1300FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S1300FRS70
Wirewound Resistors 3110-RWR81S1300FRS70
EGS-1-80 130 1% RWR81S1300FR S70

EGS-1-80 130 1% RWR81S1300FR S70

Supplier's Site Datasheet
RES 130 OHM 1W 1% WW AXIAL - RWR81S1300FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 130 OHM 1W 1% WW AXIAL
RWR81S1300FRS70
RES 130 OHM 1W 1% WW AXIAL RWR81S1300FRS70
RES 130ohm 1W 1% WW AXIAL

RES 130ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S1300FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S1300FRS70-ND
Through Hole Resistors RWR81S1300FRS70-ND
130 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

130 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Resistor,metal Alloy,130Ohms,1+/-% Tol,-20,20Ppm-Tc,rwr-Milstyle Vishay - 63C8769 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,130Ohms,1+/-% Tol,-20,20Ppm-Tc,rwr-Milstyle Vishay
63C8769
Resistor,metal Alloy,130Ohms,1+/-% Tol,-20,20Ppm-Tc,rwr-Milstyle Vishay 63C8769
Resistor,Metal Alloy,130Ohms,1+/-% Tol,-20,20ppm-TC,RWR -MilStyle

Resistor,Metal Alloy,130Ohms,1+/-% Tol,-20,20ppm-TC,RWR-MilStyle

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-RWR81S1300FRS70 RWR81S1300FRS70 RWR81S1300FRS70-ND 63C8769
Product Name Wirewound Resistors RES 130 OHM 1W 1% WW AXIAL Through Hole Resistors Resistor,metal Alloy,130Ohms,1+/-% Tol,-20,20Ppm-Tc,rwr-Milstyle Vishay
Category / Application Industrial General Use
Resistance Range 130 ohms 130 ohms 130 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers