Vishay Intertechnology, Inc. RES 140 OHM 1W 0.1% WW AXIAL RWR81S1400BSRSL

Description
RES 140ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 140ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 140 OHM 1W 0.1% WW AXIAL - RWR81S1400BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 140 OHM 1W 0.1% WW AXIAL
RWR81S1400BSRSL
RES 140 OHM 1W 0.1% WW AXIAL RWR81S1400BSRSL
RES 140ohm 1W 0.1% WW AXIAL

RES 140ohm 1W 0.1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S1400BSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S1400BSRSL
Wirewound Resistors 3110-RWR81S1400BSRSL
EGS-1-80 140 .1% RWR81S1400BS RSL

EGS-1-80 140 .1% RWR81S1400BS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81S1400BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S1400BSRSL-ND
Through Hole Resistors RWR81S1400BSRSL-ND
140 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

140 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S1400BSRSL 3110-RWR81S1400BSRSL RWR81S1400BSRSL-ND
Product Name RES 140 OHM 1W 0.1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 140 ohms 140 ohms 140 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details