Vishay Intertechnology, Inc. Through Hole Resistors RWR81S1400FRS73

Description
140 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
140 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S1400FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S1400FRS73-ND
Through Hole Resistors RWR81S1400FRS73-ND
140 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

140 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S1400FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S1400FRS73
Wirewound Resistors 3110-RWR81S1400FRS73
EGS-1-80 140 1% RWR81S1400FR S73

EGS-1-80 140 1% RWR81S1400FR S73

Supplier's Site Datasheet
RES 140 OHM 1W 1% WW AXIAL - RWR81S1400FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 140 OHM 1W 1% WW AXIAL
RWR81S1400FRS73
RES 140 OHM 1W 1% WW AXIAL RWR81S1400FRS73
RES 140ohm 1W 1% WW AXIAL

RES 140ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S1400FRS73-ND 3110-RWR81S1400FRS73 RWR81S1400FRS73
Product Name Through Hole Resistors Wirewound Resistors RES 140 OHM 1W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 140 ohms 140 ohms 140 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C395J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 4-2176470-9 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers