EGS-1-80 140 .1% RWR81S1400BS S70
140 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
RES 140ohm 1W 0.1% WW AXIAL
| New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RWR81S1400BSS70 | RWR81S1400BSS70-ND | RWR81S1400BSS70 |
| Product Name | Wirewound Resistors | Through Hole Resistors | RES 140 OHM 1W 0.1% WW AXIAL |
| Category / Application | Industrial | General Use | |
| Resistance Range | 140 ohms | 140 ohms | 140 ohms |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Configuration | Single Resistor | ||
| Technology / Construction | Wirewound |