Vishay Intertechnology, Inc. RES 160 OHM 1W 1% WW AXIAL RWR81S1600FRS73

Description
RES 160ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 160ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 160 OHM 1W 1% WW AXIAL - RWR81S1600FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 160 OHM 1W 1% WW AXIAL
RWR81S1600FRS73
RES 160 OHM 1W 1% WW AXIAL RWR81S1600FRS73
RES 160ohm 1W 1% WW AXIAL

RES 160ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S1600FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S1600FRS73
Wirewound Resistors 3110-RWR81S1600FRS73
EGS-1-80 160 1% RWR81S1600FR S73

EGS-1-80 160 1% RWR81S1600FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR81S1600FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S1600FRS73-ND
Through Hole Resistors RWR81S1600FRS73-ND
160 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

160 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S1600FRS73 3110-RWR81S1600FRS73 RWR81S1600FRS73-ND
Product Name RES 160 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 160 ohms 160 ohms 160 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details