Vishay Intertechnology, Inc. Through Hole Resistors RWR81S1370FRBSL

Description
137 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
137 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S1370FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S1370FRBSL-ND
Through Hole Resistors RWR81S1370FRBSL-ND
137 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

137 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S1370FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S1370FRBSL
Wirewound Resistors 3110-RWR81S1370FRBSL
EGS-1-80 137 1% RWR81S1370FR BSL

EGS-1-80 137 1% RWR81S1370FR BSL

Supplier's Site Datasheet
RES 137 OHM 1W 1% WW AXIAL - RWR81S1370FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 137 OHM 1W 1% WW AXIAL
RWR81S1370FRBSL
RES 137 OHM 1W 1% WW AXIAL RWR81S1370FRBSL
RES 137ohm 1W 1% WW AXIAL

RES 137ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S1370FRBSL-ND 3110-RWR81S1370FRBSL RWR81S1370FRBSL
Product Name Through Hole Resistors Wirewound Resistors RES 137 OHM 1W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 137 ohms 137 ohms 137 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1311265 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4C162J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details