EGS-1-80 12.4 1% RWR81S12R4FS BSL
12.4 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
RES 12.4ohm 1W 1% WW AXIAL
| New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RWR81S12R4FSBSL | RWR81S12R4FSBSL-ND | RWR81S12R4FSBSL |
| Product Name | Wirewound Resistors | Through Hole Resistors | RES 12.4 OHM 1W 1% WW AXIAL |
| Category / Application | Industrial | General Use | |
| Resistance Range | 12.4 ohms | 12.4 ohms | 12.4 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor | ||
| Technology / Construction | Wirewound |