Vishay Intertechnology, Inc. Through Hole Resistors RWR81S1400FRB12

Description
140 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
140 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S1400FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S1400FRB12-ND
Through Hole Resistors RWR81S1400FRB12-ND
140 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

140 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 140 OHM 1W 1% WW AXIAL - RWR81S1400FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 140 OHM 1W 1% WW AXIAL
RWR81S1400FRB12
RES 140 OHM 1W 1% WW AXIAL RWR81S1400FRB12
RES 140ohm 1W 1% WW AXIAL

RES 140ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S1400FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S1400FRB12
Wirewound Resistors 3110-RWR81S1400FRB12
EGS-1-80 140 1% RWR81S1400FR B12

EGS-1-80 140 1% RWR81S1400FR B12

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S1400FRB12-ND RWR81S1400FRB12 3110-RWR81S1400FRB12
Product Name Through Hole Resistors RES 140 OHM 1W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 140 ohms 140 ohms 140 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details