Vishay Intertechnology, Inc. RES 15 OHM 1W 0.1% WW AXIAL RWR81S15R0BSRSL

Description
RES 15ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 15ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15 OHM 1W 0.1% WW AXIAL - RWR81S15R0BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15 OHM 1W 0.1% WW AXIAL
RWR81S15R0BSRSL
RES 15 OHM 1W 0.1% WW AXIAL RWR81S15R0BSRSL
RES 15ohm 1W 0.1% WW AXIAL

RES 15ohm 1W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S15R0BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S15R0BSRSL-ND
Through Hole Resistors RWR81S15R0BSRSL-ND
15 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

15 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S15R0BSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S15R0BSRSL
Wirewound Resistors 3110-RWR81S15R0BSRSL
EGS-1-80 15 .1% RWR81S15R0BS RSL

EGS-1-80 15 .1% RWR81S15R0BS RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S15R0BSRSL RWR81S15R0BSRSL-ND 3110-RWR81S15R0BSRSL
Product Name RES 15 OHM 1W 0.1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 15 ohms 15 ohms 15 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7680 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311298 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4C621J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details