Vishay Intertechnology, Inc. Through Hole Resistors RWR81S12R7FSRSL

Description
12.7 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
12.7 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S12R7FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S12R7FSRSL-ND
Through Hole Resistors RWR81S12R7FSRSL-ND
12.7 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

12.7 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S12R7FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S12R7FSRSL
Wirewound Resistors 3110-RWR81S12R7FSRSL
EGS-1-80 12.7 1% RWR81S12R7FS RSL

EGS-1-80 12.7 1% RWR81S12R7FS RSL

Supplier's Site Datasheet
RES 12.7 OHM 1W 1% WW AXIAL - RWR81S12R7FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.7 OHM 1W 1% WW AXIAL
RWR81S12R7FSRSL
RES 12.7 OHM 1W 1% WW AXIAL RWR81S12R7FSRSL
RES 12.7ohm 1W 1% WW AXIAL

RES 12.7ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S12R7FSRSL-ND 3110-RWR81S12R7FSRSL RWR81S12R7FSRSL
Product Name Through Hole Resistors Wirewound Resistors RES 12.7 OHM 1W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 12.7 ohms 12.7 ohms 12.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R515JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details