Vishay Intertechnology, Inc. Through Hole Resistors RWR81S1330FSB12

Description
133 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
133 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S1330FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S1330FSB12-ND
Through Hole Resistors RWR81S1330FSB12-ND
133 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

133 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 133 OHM 1W 1% WW AXIAL - RWR81S1330FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 133 OHM 1W 1% WW AXIAL
RWR81S1330FSB12
RES 133 OHM 1W 1% WW AXIAL RWR81S1330FSB12
RES 133ohm 1W 1% WW AXIAL

RES 133ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S1330FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S1330FSB12
Wirewound Resistors 3110-RWR81S1330FSB12
EGS-1-80 133 1% RWR81S1330FS B12

EGS-1-80 133 1% RWR81S1330FS B12

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S1330FSB12-ND RWR81S1330FSB12 3110-RWR81S1330FSB12
Product Name Through Hole Resistors RES 133 OHM 1W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 133 ohms 133 ohms 133 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 1363293 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details