Vishay Intertechnology, Inc. Wirewound Resistors RWR81S13R4FRRSL

Description
EGS-1-80 13.4 1% RWR81S13R4FR RSL
Request a Quote Datasheet
Description
EGS-1-80 13.4 1% RWR81S13R4FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S13R4FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S13R4FRRSL
Wirewound Resistors 3110-RWR81S13R4FRRSL
EGS-1-80 13.4 1% RWR81S13R4FR RSL

EGS-1-80 13.4 1% RWR81S13R4FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81S13R4FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S13R4FRRSL-ND
Through Hole Resistors RWR81S13R4FRRSL-ND
13.4 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

13.4 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 13.4 OHM 1W 1% WW AXIAL - RWR81S13R4FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.4 OHM 1W 1% WW AXIAL
RWR81S13R4FRRSL
RES 13.4 OHM 1W 1% WW AXIAL RWR81S13R4FRRSL
RES 13.4ohm 1W 1% WW AXIAL

RES 13.4ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S13R4FRRSL RWR81S13R4FRRSL-ND RWR81S13R4FRRSL
Product Name Wirewound Resistors Through Hole Resistors RES 13.4 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 13.4 ohms 13.4 ohms 13.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chassis Mount Resistors - 1073677P - RS Components, Ltd.
Specs
Mounting / Packaging Aluminium
Resistance Range 39 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details