Vishay Intertechnology, Inc. RES 147 OHM 1W 1% WW AXIAL RWR81S1470FRS70

Description
RES 147ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 147ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 147 OHM 1W 1% WW AXIAL - RWR81S1470FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 147 OHM 1W 1% WW AXIAL
RWR81S1470FRS70
RES 147 OHM 1W 1% WW AXIAL RWR81S1470FRS70
RES 147ohm 1W 1% WW AXIAL

RES 147ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S1470FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S1470FRS70
Wirewound Resistors 3110-RWR81S1470FRS70
EGS-1-80 147 1% RWR81S1470FR S70

EGS-1-80 147 1% RWR81S1470FR S70

Supplier's Site Datasheet
Through Hole Resistors - RWR81S1470FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S1470FRS70-ND
Through Hole Resistors RWR81S1470FRS70-ND
147 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

147 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S1470FRS70 3110-RWR81S1470FRS70 RWR81S1470FRS70-ND
Product Name RES 147 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 147 ohms 147 ohms 147 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1691762 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/2C204J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details