Vishay Intertechnology, Inc. Through Hole Resistors RWR81S1300FSS73

Description
130 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
130 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S1300FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S1300FSS73-ND
Through Hole Resistors RWR81S1300FSS73-ND
130 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

130 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S1300FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S1300FSS73
Wirewound Resistors 3110-RWR81S1300FSS73
EGS-1-80 130 1% RWR81S1300FS S73

EGS-1-80 130 1% RWR81S1300FS S73

Supplier's Site Datasheet
RES 130 OHM 1W 1% WW AXIAL - RWR81S1300FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 130 OHM 1W 1% WW AXIAL
RWR81S1300FSS73
RES 130 OHM 1W 1% WW AXIAL RWR81S1300FSS73
RES 130ohm 1W 1% WW AXIAL

RES 130ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S1300FSS73-ND 3110-RWR81S1300FSS73 RWR81S1300FSS73
Product Name Through Hole Resistors Wirewound Resistors RES 130 OHM 1W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 130 ohms 130 ohms 130 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details