Vishay Intertechnology, Inc. Wirewound Resistors RWR81S13R0FSB12

Description
EGS-1-80 13 1% RWR81S13R0FS B12
Request a Quote Datasheet
Description
EGS-1-80 13 1% RWR81S13R0FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S13R0FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S13R0FSB12
Wirewound Resistors 3110-RWR81S13R0FSB12
EGS-1-80 13 1% RWR81S13R0FS B12

EGS-1-80 13 1% RWR81S13R0FS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR81S13R0FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S13R0FSB12-ND
Through Hole Resistors RWR81S13R0FSB12-ND
13 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

13 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 13 OHM 1W 1% WW AXIAL - RWR81S13R0FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13 OHM 1W 1% WW AXIAL
RWR81S13R0FSB12
RES 13 OHM 1W 1% WW AXIAL RWR81S13R0FSB12
RES 13ohm 1W 1% WW AXIAL

RES 13ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S13R0FSB12 RWR81S13R0FSB12-ND RWR81S13R0FSB12
Product Name Wirewound Resistors Through Hole Resistors RES 13 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 13 ohms 13 ohms 13 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R303JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details