Vishay Intertechnology, Inc. Through Hole Resistors RWR81S14R0FRS73

Description
14 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
14 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S14R0FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S14R0FRS73-ND
Through Hole Resistors RWR81S14R0FRS73-ND
14 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

14 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S14R0FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S14R0FRS73
Wirewound Resistors 3110-RWR81S14R0FRS73
EGS-1-80 14 1% RWR81S14R0FR S73

EGS-1-80 14 1% RWR81S14R0FR S73

Supplier's Site Datasheet
RES 14 OHM 1W 1% WW AXIAL - RWR81S14R0FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14 OHM 1W 1% WW AXIAL
RWR81S14R0FRS73
RES 14 OHM 1W 1% WW AXIAL RWR81S14R0FRS73
RES 14ohm 1W 1% WW AXIAL

RES 14ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S14R0FRS73-ND 3110-RWR81S14R0FRS73 RWR81S14R0FRS73
Product Name Through Hole Resistors Wirewound Resistors RES 14 OHM 1W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 14 ohms 14 ohms 14 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 44.2 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details