Vishay Intertechnology, Inc. Through Hole Resistors RWR81S15R8BSBSL

Description
15.8 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
15.8 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S15R8BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S15R8BSBSL-ND
Through Hole Resistors RWR81S15R8BSBSL-ND
15.8 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

15.8 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 15.8 OHM 1W 0.1% WW AXIAL - RWR81S15R8BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.8 OHM 1W 0.1% WW AXIAL
RWR81S15R8BSBSL
RES 15.8 OHM 1W 0.1% WW AXIAL RWR81S15R8BSBSL
RES 15.8ohm 1W 0.1% WW AXIAL

RES 15.8ohm 1W 0.1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S15R8BSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S15R8BSBSL
Wirewound Resistors 3110-RWR81S15R8BSBSL
EGS-1-80 15.8 .1% RWR81S15R8BS BSL

EGS-1-80 15.8 .1% RWR81S15R8BS BSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S15R8BSBSL-ND RWR81S15R8BSBSL 3110-RWR81S15R8BSBSL
Product Name Through Hole Resistors RES 15.8 OHM 1W 0.1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 15.8 ohms 15.8 ohms 15.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 2-1623773-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details