Vishay Intertechnology, Inc. Wirewound Resistors RWR81S13R0FRBSL

Description
EGS-1-80 13 1% RWR81S13R0FR BSL
Request a Quote Datasheet
Description
EGS-1-80 13 1% RWR81S13R0FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S13R0FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S13R0FRBSL
Wirewound Resistors 3110-RWR81S13R0FRBSL
EGS-1-80 13 1% RWR81S13R0FR BSL

EGS-1-80 13 1% RWR81S13R0FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81S13R0FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S13R0FRBSL-ND
Through Hole Resistors RWR81S13R0FRBSL-ND
13 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

13 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 13 OHM 1W 1% WW AXIAL - RWR81S13R0FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13 OHM 1W 1% WW AXIAL
RWR81S13R0FRBSL
RES 13 OHM 1W 1% WW AXIAL RWR81S13R0FRBSL
RES 13ohm 1W 1% WW AXIAL

RES 13ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S13R0FRBSL RWR81S13R0FRBSL-ND RWR81S13R0FRBSL
Product Name Wirewound Resistors Through Hole Resistors RES 13 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 13 ohms 13 ohms 13 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1278363 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details