Vishay Intertechnology, Inc. RES 162 OHM 1W 1% WW AXIAL RWR81S1620FPRSL

Description
RES 162ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 162ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 162 OHM 1W 1% WW AXIAL - RWR81S1620FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 162 OHM 1W 1% WW AXIAL
RWR81S1620FPRSL
RES 162 OHM 1W 1% WW AXIAL RWR81S1620FPRSL
RES 162ohm 1W 1% WW AXIAL

RES 162ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S1620FPRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S1620FPRSL
Wirewound Resistors 3110-RWR81S1620FPRSL
EGS-1-80 162 1% RWR81S1620FP RSL

EGS-1-80 162 1% RWR81S1620FP RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81S1620FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S1620FPRSL-ND
Through Hole Resistors RWR81S1620FPRSL-ND
162 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

162 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S1620FPRSL 3110-RWR81S1620FPRSL RWR81S1620FPRSL-ND
Product Name RES 162 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 162 ohms 162 ohms 162 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R274JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through-Hole Resistors - 1-1622796-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 19600 ohms
View Details
2 suppliers