Vishay Intertechnology, Inc. Wirewound Resistors RWR81S1500FMB12

Description
EGS-1-80 150 1% RWR81S1500FM B12
Request a Quote Datasheet
Description
EGS-1-80 150 1% RWR81S1500FM B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S1500FMB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S1500FMB12
Wirewound Resistors 3110-RWR81S1500FMB12
EGS-1-80 150 1% RWR81S1500FM B12

EGS-1-80 150 1% RWR81S1500FM B12

Supplier's Site Datasheet
Through Hole Resistors - RWR81S1500FMB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S1500FMB12-ND
Through Hole Resistors RWR81S1500FMB12-ND
150 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

150 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 150 OHM 1W 1% WW AXIAL - RWR81S1500FMB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150 OHM 1W 1% WW AXIAL
RWR81S1500FMB12
RES 150 OHM 1W 1% WW AXIAL RWR81S1500FMB12
RES 150ohm 1W 1% WW AXIAL

RES 150ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S1500FMB12 RWR81S1500FMB12-ND RWR81S1500FMB12
Product Name Wirewound Resistors Through Hole Resistors RES 150 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 150 ohms 150 ohms 150 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers