Vishay Intertechnology, Inc. Through Hole Resistors RWR81S13R3FSS73

Description
13.3 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
13.3 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S13R3FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S13R3FSS73-ND
Through Hole Resistors RWR81S13R3FSS73-ND
13.3 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

13.3 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 13.3 OHM 1W 1% WW AXIAL - RWR81S13R3FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.3 OHM 1W 1% WW AXIAL
RWR81S13R3FSS73
RES 13.3 OHM 1W 1% WW AXIAL RWR81S13R3FSS73
RES 13.3ohm 1W 1% WW AXIAL

RES 13.3ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RWR81S13R3FSS73-ND RWR81S13R3FSS73
Product Name Through Hole Resistors RES 13.3 OHM 1W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 13.3 ohms 13.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1249295 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers