Vishay Intertechnology, Inc. RES 137 OHM 1W 0.1% WW AXIAL RWR81S1370BRBSL

Description
RES 137ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 137ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 137 OHM 1W 0.1% WW AXIAL - RWR81S1370BRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 137 OHM 1W 0.1% WW AXIAL
RWR81S1370BRBSL
RES 137 OHM 1W 0.1% WW AXIAL RWR81S1370BRBSL
RES 137ohm 1W 0.1% WW AXIAL

RES 137ohm 1W 0.1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S1370BRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S1370BRBSL
Wirewound Resistors 3110-RWR81S1370BRBSL
EGS-1-80 137 .1% RWR81S1370BR BSL

EGS-1-80 137 .1% RWR81S1370BR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81S1370BRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S1370BRBSL-ND
Through Hole Resistors RWR81S1370BRBSL-ND
137 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

137 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S1370BRBSL 3110-RWR81S1370BRBSL RWR81S1370BRBSL-ND
Product Name RES 137 OHM 1W 0.1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 137 ohms 137 ohms 137 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1617590 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R910JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers