Vishay Precision Group RES 130 OHM 1W 1% WW AXIAL RWR81S1300FRS73

Description
RES 130ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 130ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 130 OHM 1W 1% WW AXIAL - RWR81S1300FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 130 OHM 1W 1% WW AXIAL
RWR81S1300FRS73
RES 130 OHM 1W 1% WW AXIAL RWR81S1300FRS73
RES 130ohm 1W 1% WW AXIAL

RES 130ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S1300FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S1300FRS73-ND
Through Hole Resistors RWR81S1300FRS73-ND
130 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

130 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S1300FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S1300FRS73
Wirewound Resistors 3110-RWR81S1300FRS73
EGS-1-80 130 1% RWR81S1300FR S73

EGS-1-80 130 1% RWR81S1300FR S73

Supplier's Site Datasheet
Resistor,metal Alloy,130Ohms,1+/-% Tol,-20,20Ppm-Tc,rwr-Milstyle Vishay - 63C8770 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,130Ohms,1+/-% Tol,-20,20Ppm-Tc,rwr-Milstyle Vishay
63C8770
Resistor,metal Alloy,130Ohms,1+/-% Tol,-20,20Ppm-Tc,rwr-Milstyle Vishay 63C8770
Resistor,Metal Alloy,130Ohms,1+/-% Tol,-20,20ppm-TC,RWR -MilStyle

Resistor,Metal Alloy,130Ohms,1+/-% Tol,-20,20ppm-TC,RWR-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number RWR81S1300FRS73 RWR81S1300FRS73-ND 3110-RWR81S1300FRS73 63C8770
Product Name RES 130 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors Resistor,metal Alloy,130Ohms,1+/-% Tol,-20,20Ppm-Tc,rwr-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 130 ohms 130 ohms 130 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details