Vishay Intertechnology, Inc. RES 143 OHM 1W 1% WW AXIAL RWR81S1430FRRSL

Description
RES 143ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 143ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 143 OHM 1W 1% WW AXIAL - RWR81S1430FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 143 OHM 1W 1% WW AXIAL
RWR81S1430FRRSL
RES 143 OHM 1W 1% WW AXIAL RWR81S1430FRRSL
RES 143ohm 1W 1% WW AXIAL

RES 143ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S1430FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S1430FRRSL-ND
Through Hole Resistors RWR81S1430FRRSL-ND
143 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

143 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S1430FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S1430FRRSL
Wirewound Resistors 3110-RWR81S1430FRRSL
EGS-1-80 143 1% RWR81S1430FR RSL

EGS-1-80 143 1% RWR81S1430FR RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S1430FRRSL RWR81S1430FRRSL-ND 3110-RWR81S1430FRRSL
Product Name RES 143 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 143 ohms 143 ohms 143 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C474J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details