Vishay Intertechnology, Inc. RES 154 OHM 1W 0.1% WW AXIAL RWR81S1540BSB12

Description
RES 154ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 154ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 154 OHM 1W 0.1% WW AXIAL - RWR81S1540BSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 154 OHM 1W 0.1% WW AXIAL
RWR81S1540BSB12
RES 154 OHM 1W 0.1% WW AXIAL RWR81S1540BSB12
RES 154ohm 1W 0.1% WW AXIAL

RES 154ohm 1W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S1540BSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S1540BSB12-ND
Through Hole Resistors RWR81S1540BSB12-ND
154 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

154 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S1540BSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S1540BSB12
Wirewound Resistors 3110-RWR81S1540BSB12
EGS-1-80 154 .1% RWR81S1540BS B12

EGS-1-80 154 .1% RWR81S1540BS B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S1540BSB12 RWR81S1540BSB12-ND 3110-RWR81S1540BSB12
Product Name RES 154 OHM 1W 0.1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 154 ohms 154 ohms 154 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 4-2176470-0 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details