Vishay Intertechnology, Inc. Wirewound Resistors RWR81S14R0FRS70

Description
EGS-1-80 14 1% RWR81S14R0FR S70
Request a Quote Datasheet
Description
EGS-1-80 14 1% RWR81S14R0FR S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S14R0FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S14R0FRS70
Wirewound Resistors 3110-RWR81S14R0FRS70
EGS-1-80 14 1% RWR81S14R0FR S70

EGS-1-80 14 1% RWR81S14R0FR S70

Supplier's Site Datasheet
RES 14 OHM 1W 1% WW AXIAL - RWR81S14R0FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14 OHM 1W 1% WW AXIAL
RWR81S14R0FRS70
RES 14 OHM 1W 1% WW AXIAL RWR81S14R0FRS70
RES 14ohm 1W 1% WW AXIAL

RES 14ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S14R0FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S14R0FRS70-ND
Through Hole Resistors RWR81S14R0FRS70-ND
14 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

14 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S14R0FRS70 RWR81S14R0FRS70 RWR81S14R0FRS70-ND
Product Name Wirewound Resistors RES 14 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 14 ohms 14 ohms 14 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers