Vishay Intertechnology, Inc. RES 137 OHM 1W 1% WW AXIAL RWR81S1370FRB12

Description
RES 137ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 137ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 137 OHM 1W 1% WW AXIAL - RWR81S1370FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 137 OHM 1W 1% WW AXIAL
RWR81S1370FRB12
RES 137 OHM 1W 1% WW AXIAL RWR81S1370FRB12
RES 137ohm 1W 1% WW AXIAL

RES 137ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S1370FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S1370FRB12
Wirewound Resistors 3110-RWR81S1370FRB12
EGS-1-80 137 1% RWR81S1370FR B12

EGS-1-80 137 1% RWR81S1370FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR81S1370FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S1370FRB12-ND
Through Hole Resistors RWR81S1370FRB12-ND
137 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

137 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S1370FRB12 3110-RWR81S1370FRB12 RWR81S1370FRB12-ND
Product Name RES 137 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 137 ohms 137 ohms 137 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1249289 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details