Vishay Intertechnology, Inc. Wirewound Resistors RWR81S1400FMS70

Description
EGS-1-80 140 1% RWR81S1400FM S70
Request a Quote Datasheet
Description
EGS-1-80 140 1% RWR81S1400FM S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S1400FMS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S1400FMS70
Wirewound Resistors 3110-RWR81S1400FMS70
EGS-1-80 140 1% RWR81S1400FM S70

EGS-1-80 140 1% RWR81S1400FM S70

Supplier's Site Datasheet
RES 140 OHM 1W 1% WW AXIAL - RWR81S1400FMS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 140 OHM 1W 1% WW AXIAL
RWR81S1400FMS70
RES 140 OHM 1W 1% WW AXIAL RWR81S1400FMS70
RES 140ohm 1W 1% WW AXIAL

RES 140ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S1400FMS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S1400FMS70-ND
Through Hole Resistors RWR81S1400FMS70-ND
140 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

140 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S1400FMS70 RWR81S1400FMS70 RWR81S1400FMS70-ND
Product Name Wirewound Resistors RES 140 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 140 ohms 140 ohms 140 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers