Vishay Intertechnology, Inc. RES 13 OHM 1W 0.1% WW AXIAL RWR81S13R0BSB12

Description
RES 13ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 13ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13 OHM 1W 0.1% WW AXIAL - RWR81S13R0BSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13 OHM 1W 0.1% WW AXIAL
RWR81S13R0BSB12
RES 13 OHM 1W 0.1% WW AXIAL RWR81S13R0BSB12
RES 13ohm 1W 0.1% WW AXIAL

RES 13ohm 1W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S13R0BSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S13R0BSB12-ND
Through Hole Resistors RWR81S13R0BSB12-ND
13 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

13 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S13R0BSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S13R0BSB12
Wirewound Resistors 3110-RWR81S13R0BSB12
EGS-1-80 13 .1% RWR81S13R0BS B12

EGS-1-80 13 .1% RWR81S13R0BS B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S13R0BSB12 RWR81S13R0BSB12-ND 3110-RWR81S13R0BSB12
Product Name RES 13 OHM 1W 0.1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 13 ohms 13 ohms 13 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-CC25TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging MELF, 0207
View Details
3 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details