Vishay Intertechnology, Inc. Through Hole Resistors RWR81S1330FRB12

Description
133 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
133 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S1330FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S1330FRB12-ND
Through Hole Resistors RWR81S1330FRB12-ND
133 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

133 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S1330FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S1330FRB12
Wirewound Resistors 3110-RWR81S1330FRB12
EGS-1-80 133 1% RWR81S1330FR B12

EGS-1-80 133 1% RWR81S1330FR B12

Supplier's Site Datasheet
RES 133 OHM 1W 1% WW AXIAL - RWR81S1330FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 133 OHM 1W 1% WW AXIAL
RWR81S1330FRB12
RES 133 OHM 1W 1% WW AXIAL RWR81S1330FRB12
RES 133ohm 1W 1% WW AXIAL

RES 133ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S1330FRB12-ND 3110-RWR81S1330FRB12 RWR81S1330FRB12
Product Name Through Hole Resistors Wirewound Resistors RES 133 OHM 1W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 133 ohms 133 ohms 133 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT26A391JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details