Vishay Intertechnology, Inc. RES 140 OHM 1W 1% WW AXIAL RWR81S1400FSS73

Description
RES 140ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 140ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 140 OHM 1W 1% WW AXIAL - RWR81S1400FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 140 OHM 1W 1% WW AXIAL
RWR81S1400FSS73
RES 140 OHM 1W 1% WW AXIAL RWR81S1400FSS73
RES 140ohm 1W 1% WW AXIAL

RES 140ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S1400FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S1400FSS73-ND
Through Hole Resistors RWR81S1400FSS73-ND
140 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

140 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S1400FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S1400FSS73
Wirewound Resistors 3110-RWR81S1400FSS73
EGS-1-80 140 1% RWR81S1400FS S73

EGS-1-80 140 1% RWR81S1400FS S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S1400FSS73 RWR81S1400FSS73-ND 3110-RWR81S1400FSS73
Product Name RES 140 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 140 ohms 140 ohms 140 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756381 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details