Vishay Intertechnology, Inc. RES 15.4 OHM 1W 1% WW AXIAL RWR81S15R4FSS70

Description
RES 15.4ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 15.4ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15.4 OHM 1W 1% WW AXIAL - RWR81S15R4FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.4 OHM 1W 1% WW AXIAL
RWR81S15R4FSS70
RES 15.4 OHM 1W 1% WW AXIAL RWR81S15R4FSS70
RES 15.4ohm 1W 1% WW AXIAL

RES 15.4ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S15R4FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S15R4FSS70
Wirewound Resistors 3110-RWR81S15R4FSS70
EGS-1-80 15.4 1% RWR81S15R4FS S70

EGS-1-80 15.4 1% RWR81S15R4FS S70

Supplier's Site Datasheet
Through Hole Resistors - RWR81S15R4FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S15R4FSS70-ND
Through Hole Resistors RWR81S15R4FSS70-ND
15.4 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

15.4 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Resistor,metal Alloy,15.4Ohms,1+/-% Tol,-20,20Ppm-Tc,rwr-Milstyle Vishay - 63C8898 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,15.4Ohms,1+/-% Tol,-20,20Ppm-Tc,rwr-Milstyle Vishay
63C8898
Resistor,metal Alloy,15.4Ohms,1+/-% Tol,-20,20Ppm-Tc,rwr-Milstyle Vishay 63C8898
Resistor,Metal Alloy,15.4Ohms,1+/-% Tol,-20,20ppm-TC,RWR -MilStyle

Resistor,Metal Alloy,15.4Ohms,1+/-% Tol,-20,20ppm-TC,RWR-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number RWR81S15R4FSS70 3110-RWR81S15R4FSS70 RWR81S15R4FSS70-ND 63C8898
Product Name RES 15.4 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors Resistor,metal Alloy,15.4Ohms,1+/-% Tol,-20,20Ppm-Tc,rwr-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 15.4 ohms 15.4 ohms 15.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1469513 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers