Vishay Intertechnology, Inc. Wirewound Resistors RWR81S12R4FRS73

Description
EGS-1-80 12.4 1% RWR81S12R4FR S73
Request a Quote Datasheet
Description
EGS-1-80 12.4 1% RWR81S12R4FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S12R4FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S12R4FRS73
Wirewound Resistors 3110-RWR81S12R4FRS73
EGS-1-80 12.4 1% RWR81S12R4FR S73

EGS-1-80 12.4 1% RWR81S12R4FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR81S12R4FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S12R4FRS73-ND
Through Hole Resistors RWR81S12R4FRS73-ND
12.4 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

12.4 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 12.4 OHM 1W 1% WW AXIAL - RWR81S12R4FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.4 OHM 1W 1% WW AXIAL
RWR81S12R4FRS73
RES 12.4 OHM 1W 1% WW AXIAL RWR81S12R4FRS73
RES 12.4ohm 1W 1% WW AXIAL

RES 12.4ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S12R4FRS73 RWR81S12R4FRS73-ND RWR81S12R4FRS73
Product Name Wirewound Resistors Through Hole Resistors RES 12.4 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 12.4 ohms 12.4 ohms 12.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details