Vishay Intertechnology, Inc. RES 133 OHM 1W 1% WW AXIAL RWR81S1330FRRSL

Description
RES 133ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 133ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 133 OHM 1W 1% WW AXIAL - RWR81S1330FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 133 OHM 1W 1% WW AXIAL
RWR81S1330FRRSL
RES 133 OHM 1W 1% WW AXIAL RWR81S1330FRRSL
RES 133ohm 1W 1% WW AXIAL

RES 133ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S1330FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S1330FRRSL-ND
Through Hole Resistors RWR81S1330FRRSL-ND
133 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

133 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S1330FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S1330FRRSL
Wirewound Resistors 3110-RWR81S1330FRRSL
EGS-1-80 133 1% RWR81S1330FR RSL

EGS-1-80 133 1% RWR81S1330FR RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S1330FRRSL RWR81S1330FRRSL-ND 3110-RWR81S1330FRRSL
Product Name RES 133 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 133 ohms 133 ohms 133 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details