Vishay Intertechnology, Inc. Wirewound Resistors RWR81S1370FSS70

Description
EGS-1-80 137 1% RWR81S1370FS S70
Request a Quote Datasheet
Description
EGS-1-80 137 1% RWR81S1370FS S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S1370FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S1370FSS70
Wirewound Resistors 3110-RWR81S1370FSS70
EGS-1-80 137 1% RWR81S1370FS S70

EGS-1-80 137 1% RWR81S1370FS S70

Supplier's Site Datasheet
RES 137 OHM 1W 1% WW AXIAL - RWR81S1370FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 137 OHM 1W 1% WW AXIAL
RWR81S1370FSS70
RES 137 OHM 1W 1% WW AXIAL RWR81S1370FSS70
RES 137ohm 1W 1% WW AXIAL

RES 137ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S1370FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S1370FSS70-ND
Through Hole Resistors RWR81S1370FSS70-ND
137 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

137 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S1370FSS70 RWR81S1370FSS70 RWR81S1370FSS70-ND
Product Name Wirewound Resistors RES 137 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 137 ohms 137 ohms 137 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers