Vishay Intertechnology, Inc. RES 162 OHM 1W 1% WW AXIAL RWR81S1620FPS73

Description
RES 162ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 162ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 162 OHM 1W 1% WW AXIAL - RWR81S1620FPS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 162 OHM 1W 1% WW AXIAL
RWR81S1620FPS73
RES 162 OHM 1W 1% WW AXIAL RWR81S1620FPS73
RES 162ohm 1W 1% WW AXIAL

RES 162ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S1620FPS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S1620FPS73
Wirewound Resistors 3110-RWR81S1620FPS73
EGS-1-80 162 1% RWR81S1620FP S73

EGS-1-80 162 1% RWR81S1620FP S73

Supplier's Site Datasheet
Through Hole Resistors - RWR81S1620FPS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S1620FPS73-ND
Through Hole Resistors RWR81S1620FPS73-ND
162 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

162 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S1620FPS73 3110-RWR81S1620FPS73 RWR81S1620FPS73-ND
Product Name RES 162 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 162 ohms 162 ohms 162 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1722174 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details