Vishay Intertechnology, Inc. RES 154 OHM 1W 1% WW AXIAL RWR81S1540FRS73

Description
RES 154ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 154ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 154 OHM 1W 1% WW AXIAL - RWR81S1540FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 154 OHM 1W 1% WW AXIAL
RWR81S1540FRS73
RES 154 OHM 1W 1% WW AXIAL RWR81S1540FRS73
RES 154ohm 1W 1% WW AXIAL

RES 154ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S1540FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S1540FRS73-ND
Through Hole Resistors RWR81S1540FRS73-ND
154 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

154 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S1540FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S1540FRS73
Wirewound Resistors 3110-RWR81S1540FRS73
EGS-1-80 154 1% RWR81S1540FR S73

EGS-1-80 154 1% RWR81S1540FR S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S1540FRS73 RWR81S1540FRS73-ND 3110-RWR81S1540FRS73
Product Name RES 154 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 154 ohms 154 ohms 154 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVT-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers