Vishay Intertechnology, Inc. Wirewound Resistors RWR81S13R2BSRSL

Description
EGS-1-80 13.2 .1% RWR81S13R2BS RSL
Request a Quote Datasheet
Description
EGS-1-80 13.2 .1% RWR81S13R2BS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S13R2BSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S13R2BSRSL
Wirewound Resistors 3110-RWR81S13R2BSRSL
EGS-1-80 13.2 .1% RWR81S13R2BS RSL

EGS-1-80 13.2 .1% RWR81S13R2BS RSL

Supplier's Site Datasheet
RES 13.2 OHM 1W 0.1% WW AXIAL - RWR81S13R2BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.2 OHM 1W 0.1% WW AXIAL
RWR81S13R2BSRSL
RES 13.2 OHM 1W 0.1% WW AXIAL RWR81S13R2BSRSL
RES 13.2ohm 1W 0.1% WW AXIAL

RES 13.2ohm 1W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S13R2BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S13R2BSRSL-ND
Through Hole Resistors RWR81S13R2BSRSL-ND
13.2 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

13.2 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S13R2BSRSL RWR81S13R2BSRSL RWR81S13R2BSRSL-ND
Product Name Wirewound Resistors RES 13.2 OHM 1W 0.1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 13.2 ohms 13.2 ohms 13.2 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 133 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R304JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details