Vishay Intertechnology, Inc. RES 15.4 OHM 1W 1% WW AXIAL RWR81S15R4FRS70

Description
RES 15.4ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 15.4ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15.4 OHM 1W 1% WW AXIAL - RWR81S15R4FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.4 OHM 1W 1% WW AXIAL
RWR81S15R4FRS70
RES 15.4 OHM 1W 1% WW AXIAL RWR81S15R4FRS70
RES 15.4ohm 1W 1% WW AXIAL

RES 15.4ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S15R4FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S15R4FRS70-ND
Through Hole Resistors RWR81S15R4FRS70-ND
15.4 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

15.4 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S15R4FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S15R4FRS70
Wirewound Resistors 3110-RWR81S15R4FRS70
EGS-1-80 15.4 1% RWR81S15R4FR S70

EGS-1-80 15.4 1% RWR81S15R4FR S70

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S15R4FRS70 RWR81S15R4FRS70-ND 3110-RWR81S15R4FRS70
Product Name RES 15.4 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 15.4 ohms 15.4 ohms 15.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details