Vishay Intertechnology, Inc. Through Hole Resistors RWR81S15R8FSS70

Description
15.8 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
15.8 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S15R8FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S15R8FSS70-ND
Through Hole Resistors RWR81S15R8FSS70-ND
15.8 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

15.8 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 15.8 OHM 1W 1% WW AXIAL - RWR81S15R8FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.8 OHM 1W 1% WW AXIAL
RWR81S15R8FSS70
RES 15.8 OHM 1W 1% WW AXIAL RWR81S15R8FSS70
RES 15.8ohm 1W 1% WW AXIAL

RES 15.8ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S15R8FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S15R8FSS70
Wirewound Resistors 3110-RWR81S15R8FSS70
EGS-1-80 15.8 1% RWR81S15R8FS S70

EGS-1-80 15.8 1% RWR81S15R8FS S70

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S15R8FSS70-ND RWR81S15R8FSS70 3110-RWR81S15R8FSS70
Product Name Through Hole Resistors RES 15.8 OHM 1W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 15.8 ohms 15.8 ohms 15.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1249280 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details