Vishay Intertechnology, Inc. Wirewound Resistors RWR81S13R2BSBSL

Description
EGS-1-80 13.2 .1% RWR81S13R2BS BSL
Request a Quote Datasheet
Description
EGS-1-80 13.2 .1% RWR81S13R2BS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S13R2BSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S13R2BSBSL
Wirewound Resistors 3110-RWR81S13R2BSBSL
EGS-1-80 13.2 .1% RWR81S13R2BS BSL

EGS-1-80 13.2 .1% RWR81S13R2BS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81S13R2BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S13R2BSBSL-ND
Through Hole Resistors RWR81S13R2BSBSL-ND
13.2 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

13.2 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 13.2 OHM 1W 0.1% WW AXIAL - RWR81S13R2BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.2 OHM 1W 0.1% WW AXIAL
RWR81S13R2BSBSL
RES 13.2 OHM 1W 0.1% WW AXIAL RWR81S13R2BSBSL
RES 13.2ohm 1W 0.1% WW AXIAL

RES 13.2ohm 1W 0.1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S13R2BSBSL RWR81S13R2BSBSL-ND RWR81S13R2BSBSL
Product Name Wirewound Resistors Through Hole Resistors RES 13.2 OHM 1W 0.1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 13.2 ohms 13.2 ohms 13.2 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249281 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details