Vishay Intertechnology, Inc. RES 137 OHM 1W 1% WW AXIAL RWR81S1370FSRSL

Description
RES 137ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 137ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 137 OHM 1W 1% WW AXIAL - RWR81S1370FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 137 OHM 1W 1% WW AXIAL
RWR81S1370FSRSL
RES 137 OHM 1W 1% WW AXIAL RWR81S1370FSRSL
RES 137ohm 1W 1% WW AXIAL

RES 137ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S1370FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S1370FSRSL
Wirewound Resistors 3110-RWR81S1370FSRSL
EGS-1-80 137 1% RWR81S1370FS RSL

EGS-1-80 137 1% RWR81S1370FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81S1370FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S1370FSRSL-ND
Through Hole Resistors RWR81S1370FSRSL-ND
137 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

137 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S1370FSRSL 3110-RWR81S1370FSRSL RWR81S1370FSRSL-ND
Product Name RES 137 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 137 ohms 137 ohms 137 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details