Vishay Intertechnology, Inc. Wirewound Resistors RWR81S1580FRS73

Description
EGS-1-80 158 1% RWR81S1580FR S73
Request a Quote Datasheet
Description
EGS-1-80 158 1% RWR81S1580FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S1580FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S1580FRS73
Wirewound Resistors 3110-RWR81S1580FRS73
EGS-1-80 158 1% RWR81S1580FR S73

EGS-1-80 158 1% RWR81S1580FR S73

Supplier's Site Datasheet
RES 158 OHM 1W 1% WW AXIAL - RWR81S1580FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 158 OHM 1W 1% WW AXIAL
RWR81S1580FRS73
RES 158 OHM 1W 1% WW AXIAL RWR81S1580FRS73
RES 158ohm 1W 1% WW AXIAL

RES 158ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S1580FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S1580FRS73-ND
Through Hole Resistors RWR81S1580FRS73-ND
158 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

158 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S1580FRS73 RWR81S1580FRS73 RWR81S1580FRS73-ND
Product Name Wirewound Resistors RES 158 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 158 ohms 158 ohms 158 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 3-2176470-9 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details