Vishay Intertechnology, Inc. Wirewound Resistors RWR81S1580FRRSL

Description
EGS-1-80 158 1% RWR81S1580FR RSL
Request a Quote Datasheet
Description
EGS-1-80 158 1% RWR81S1580FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S1580FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S1580FRRSL
Wirewound Resistors 3110-RWR81S1580FRRSL
EGS-1-80 158 1% RWR81S1580FR RSL

EGS-1-80 158 1% RWR81S1580FR RSL

Supplier's Site Datasheet
RES 158 OHM 1W 1% WW AXIAL - RWR81S1580FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 158 OHM 1W 1% WW AXIAL
RWR81S1580FRRSL
RES 158 OHM 1W 1% WW AXIAL RWR81S1580FRRSL
RES 158ohm 1W 1% WW AXIAL

RES 158ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S1580FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S1580FRRSL-ND
Through Hole Resistors RWR81S1580FRRSL-ND
158 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

158 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S1580FRRSL RWR81S1580FRRSL RWR81S1580FRRSL-ND
Product Name Wirewound Resistors RES 158 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 158 ohms 158 ohms 158 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1311279 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
RW Coat Insulated Miniature Precision Power Wirewound -  - KOA Speer Electronics, Inc.
Specs
Technology / Construction Wirewound
Mounting / Packaging Axial Leads
Resistance Range 100 to 62000 ohms
View Details